EN
  • EN
  • DE

74VHC20

Part No 74VHC20
Manufacturer STMicroelectronics
Catalog Hard To Find
Description DUAL 4-INPUT NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133510-74VHC20
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC20 CAD Model

Description

STMicroelectronics 74VHC20 Dual 4-Input NAND Gate

The 74VHC20 from STMicroelectronics is a high-speed CMOS device that comprises two independent 4-input NAND gates in a single package. This integrated circuit is designed to deliver the same performance as the equivalent bipolar logic ICs while providing the benefits of high noise immunity and low power consumption characteristic of CMOS devices.

Key Features

  • Advanced High-Speed CMOS: The 74VHC20 is fabricated with silicon gate CMOS technology which ensures a faster response time compared to traditional CMOS devices.
  • Power Efficiency: Exhibits low power dissipation with a typical quiescent current of only 2µA, making it suitable for battery-operated devices.
  • High Noise Immunity: Possesses a noise immunity greater than 50% of VCC at VCC = 5V, providing stable operation in noisy environments.
  • Wide Operating Voltage Range: Can operate with a supply voltage ranging from 2V to 5.5V, accommodating various application requirements.
  • High Fan-out: Offers a high fan-out capacity of 10 LSTTL loads, ensuring compatibility with low-power Schottky TTL logic.
  • Pin and Function Compatibility: The pin configuration and functional operation of the 74VHC20 are compatible with the 74VHCT20, allowing for easy integration or replacement in existing designs.

Applications

The versatility of the 74VHC20 makes it ideal for a wide range of applications, including:

  • Logic circuitry
  • Signal processing
  • Control systems
  • Communication systems
  • Embedded systems
  • Power management

Product Specifications

The device is available in a variety of packages, including the standard SO-14 and TSSOP-14, providing flexibility for different PCB layouts. The operating temperature range of -55°C to +125°C ensures reliable performance across extreme environmental conditions.

For detailed information on the 74VHC20, including pin diagrams, timing characteristics, and logic diagrams, designers are encouraged to consult the official datasheet provided by STMicroelectronics. This document offers comprehensive guidance for the proper implementation and operation of the device in electronic circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2705 $63.5250
115+ $1.0430 $119.9450
175+ $1.0106 $176.8550
240+ $0.9771 $234.5040
310+ $0.9448 $292.8880
410+ $0.8478 $347.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess