EN
  • EN
  • DE

74VHC00

Part No 74VHC00
Manufacturer STMicroelectronics
Catalog Hard To Find
Description QUAD 2-INPUT NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133459-74VHC00
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC00 CAD Model

Description

STMicroelectronics 74VHC00 Quad 2-Input NAND Gate

The 74VHC00 is a high-speed CMOS device that belongs to a family of quad 2-input NAND gates, designed and manufactured by STMicroelectronics. This integrated circuit is tailored to deliver the perfect balance between speed and power consumption, making it an ideal choice for a wide range of digital applications.

Each of the four independent NAND gates in the 74VHC00 operates with a 2-input functionality. The device is characterized by its versatility, as it can be used in various configurations to implement logic functions such as AND, OR, and NOT, by simply arranging the NAND gates in different combinations. This flexibility makes the 74VHC00 a fundamental building block in digital circuit design.

The 74VHC00 is fabricated using silicon gate CMOS technology which ensures that it has a lower power consumption compared to traditional TTL devices. Its power-down protection feature ensures that no excessive current is drawn if the input voltage exceeds the supply voltage, thereby protecting the device and extending its lifespan.

Key features of the 74VHC00 include:

  • High speed: t<sub>PD = 3.8ns (typ.) at V<sub>CC = 5V
  • Low power dissipation: I<sub>CC = 2µA (max.) at T<sub>A = 25°C
  • Power-down protection on inputs and outputs
  • Symmetrical output impedance: |I<sub>OH| = I<sub>OL = 4mA (min.)
  • Wide operating voltage range: V<sub>CC (opr) = 2V to 5.5V
  • Pin and function compatible with 74 series logic

The device is offered in a variety of packages, including SO-14 and TSSOP14, providing flexibility in terms of space and design considerations for printed circuit boards. The 74VHC00 is also characterized by its robustness, as it is compliant with JEDEC standard no. 7A requirements, and it is ESD protected, ensuring reliability in the face of electrostatic discharge events.

Overall, the STMicroelectronics 74VHC00 is an exemplary choice for designers looking for a logic gate that offers high-speed operation, low power consumption, and reliable performance in a compact package.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess