Products specifications Report Issue?

Capacitance 470 pF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Case / Package Radial, Disc
Size / Dimension 0.250" Dia (6.35mm)
Height - Seated (Max) 0.250" (6.35mm)
Lead Spacing 0.200" (5.08mm)
Lead Style Straight
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1516707-562RTST47
Ultra Librarian 3D Model Ultra Librarian 562RTST47 CAD Model

You May Also Be Interested in

Murata Electronics North America
CAP CER 0.1UF 250V X7R 1206 / 0.1 µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.1803
ECAD model for GCJ31CR72E104KXJ3L
Samsung
Cap SMT Cer .47UF 50V 80%-20% 1206 4K/TR
Need more? Email Us
ECAD model for CL31F474ZBNC
Taiyo Yuden
CAP CER 0.047UF 16V X7R 0603
Need more? Email Us
ECAD model for EMK107B7473KAHT
TDK Corporation
CAP CER 1.5PF 50V C0G 0603
Need more? Email Us
ECAD model for CGA3E2C0G1H1R5C080AA
Taiyo Yuden
CAP CER 10000PF 16V 0603 / 10000 pF ±10% 16V Ceramic Capacitor 0603 (1608 Metric)
Need more? Email Us
ECAD model for EMK107SD103KA-T
TDK Corporation
CAP CER 0.33UF 25V 0603 EPOXY / 0.33 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us
ECAD model for CGA3E3X7R1E334K080AD
Samsung
CAP CER 1500PF 50V X7R 0805 / 1500 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.0077
ECAD model for CL21B152KBANNNC
Vishay
CAP CER 100PF 3KV X7R RADIAL
Lowest to $0.9764
ECAD model for 564R30GAT10
AVX Corporation
Cap Ceramic 0.01uF 50V X7R 10% Pad SMD 0603 125°C T/R / General Specifications | CAP CER 10000PF 50V X7R 0603
Lowest to $0.0296
ECAD model for 06035C103KAT2A

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention