Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133421-74V2T32STR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V2T32STR CAD Model

Description

The 74V2T32STR is a high-performance CMOS dual OR gate, a fundamental component designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is part of the 74V2T family, which is known for its low-voltage operation and high-speed interface logic. The 74V2T32STR is particularly suitable for a wide range of applications, including but not limited to, industrial controls, consumer electronics, and communication devices.

Key Features

  • Voltage Range: The device operates at a supply voltage range of 2.7V to 5.5V, making it versatile for use in various logic-level environments.
  • High-Speed Performance: With its fast switching capabilities, the 74V2T32STR ensures minimal propagation delays, enhancing the overall performance of electronic circuits.
  • Low Power Consumption: It is designed to have a low power dissipation, which is critical for battery-operated and energy-efficient devices.
  • Dual OR Gate Configuration: The product contains two 2-input OR gates, providing the ability to perform logical addition functions in digital circuits.
  • SOT23-8L Package: Encased in a small SOT23-8L package, the 74V2T32STR is optimal for space-constrained applications without compromising on functionality.
  • High Noise Immunity: Characterized by a high level of immunity to electrical noise, the device is reliable in harsh electrical environments.
  • Compatibility: The inputs and outputs are designed to interface with other TTL and CMOS logic families, ensuring easy integration into mixed-technology systems.

Applications

The 74V2T32STR is adept for inclusion in various digital systems that require logical OR functions. Its compact size and low-power attributes make it an excellent choice for portable electronics, while its compatibility and high-speed operation are ideal for complex logic circuits found in computing and networking equipment.

Product Summary

In summary, the 74V2T32STR from STMicroelectronics is a robust and reliable component that provides dual OR gate logic functionality with the benefits of low-voltage operation, high-speed performance, and energy efficiency. Its small footprint and noise immunity make it a preferred choice for designers looking to create compact, high-performance electronic products.

You May Also Be Interested in

Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $177.0993
ECAD model for AD5689RBCPZ-RL7
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Texas Instruments
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Lowest to $6.3927
ECAD model for ADS7955QDBTRQ1
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention