The 74V1T14STR is a high-speed CMOS single Schmitt-trigger inverter fabricated with silicon gate CMOS technology. Designed and manufactured by STMicroelectronics, a global semiconductor leader, this device is tailored for applications that require logic level conversion and wave shaping with hysteresis characteristics.
Key Features
- High-Speed Performance: The 74V1T14STR operates at a voltage range of 2.7V to 5.5V, ensuring compatibility with a wide array of CMOS and TTL logic levels while providing fast response times suitable for high-speed circuits.
- Low Power Consumption: This device is designed for optimal power efficiency, which is crucial for battery-operated and power-sensitive applications.
- Enhanced Hysteresis: The Schmitt-trigger action at the input provides a hysteresis voltage which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making it ideal for signal conditioning in noisy environments.
- Wide Operating Temperature Range: The device is functional over a broad temperature range, from -55°C to +125°C, suitable for industrial and automotive applications requiring robust performance.
Applications
The 74V1T14STR is versatile and can be used in various applications, including:
- Wave and pulse shapers
- Astable multivibrators
- Logic level conversion for interfacing different voltage domains
- Glitch-free clock or data line driving
- Automotive systems requiring high noise immunity
Product Specifications
With its SOT23-5 package, the 74V1T14STR is not only a space-saving solution but also offers the following specifications:
- Supply Voltage (Vcc): 2.7V - 5.5V
- High-Level Output Current: -8 mA
- Low-Level Output Current: 8 mA
- Operating Temperature Range: -55°C to +125°C
- Package Type: SOT23-5
The 74V1T14STR by STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether for industrial, automotive, or consumer applications, this single Schmitt-trigger inverter stands as a robust choice for designers and engineers alike.