Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 100719-74V1T125STR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Wireless, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian 74V1T125STR CAD Model

Description

STMicroelectronics 74V1T125STR Buffer

The 74V1T125STR from STMicroelectronics is a high-performance, single buffer gate with a three-state output designed to meet the requirements of high-speed data transmission systems. This integrated circuit is part of STMicroelectronics' 74V1T family and is characterized by its versatility and reliability in various digital applications.

Key Features

  • High-Speed Operation: The 74V1T125STR is built to support fast data transfer, ensuring minimal propagation delays and efficient operation in critical applications.
  • Low Power Consumption: This buffer is optimized for low power consumption, making it ideal for battery-operated and power-sensitive devices.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.7V to 5.5V, providing flexibility for use in various system voltage levels.
  • Three-State Output: The inclusion of a three-state output allows for connection to a bus-structured system without the risk of bus contention.
  • High Output Current: Capable of driving a high output current, this buffer can easily drive heavy loads, making it a robust choice for demanding applications.
  • Low Input Capacitance: With its low input capacitance, the device minimizes loading on the driving circuit.

Applications

The 74V1T125STR is suitable for a wide range of applications, including:

  • Bus buffering
  • Memory address drivers
  • Data transmission systems
  • Signal processing
  • Logic level shifting

Package and Quality

The device comes in a space-saving SOT23-5 package, which is ideal for compact PCB layouts. STMicroelectronics adheres to stringent quality control processes, ensuring that the 74V1T125STR meets the highest industry standards for performance and reliability.

Conclusion

STMicroelectronics' 74V1T125STR is a testament to the company's commitment to providing advanced semiconductor solutions. Its high-speed operation, low power consumption, and versatile voltage range make it a top choice for designers looking to add a reliable buffer to their digital systems.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
ECAD model for 74ALVTHR16245ZQLR
Texas Instruments
OCTAL BUS TRANSCEIVERS AND REGISTERS
Need more? Email Us
ECAD model for SN74ABT646APWR
Texas Instruments
IC BUFF/DVR TRI-ST 10BIT 24TSSOP / Buffer/Line Driver 10-CH Non-Inverting 3-ST CMOS 24-Pin TSSOP T/R
Lowest to $0.8554
ECAD model for SN74LVC827APWT
Renesas Electronics America
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20
Need more? Email Us
ECAD model for IDT74FCT3244APYG
Diodes Incorporated
IC BUFF DVR 16BIT N-INV 48TSSOP / Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin TSSOP Tube
Need more? Email Us
ECAD model for PI74LPT16244AA
NXP / Nexperia
IC TXRX NON-INVERT 5.5V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Need more? Email Us
ECAD model for 74ABT245DB,112
Texas Instruments
IC BUS TRANSCEIVER DUAL 24TVSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TVSOP T/R
Need more? Email Us
ECAD model for SN74ABT646DGVR
Texas Instruments
IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Need more? Email Us
ECAD model for CY74FCT16543TPVC
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SO / Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin SOP T/R
Need more? Email Us
ECAD model for SN74ALS241CNSR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.2070 $65.2050
760+ $0.1708 $129.8080
1,175+ $0.1655 $194.4625
1,615+ $0.1604 $259.0460
2,105+ $0.1539 $323.9595
2,805+ $0.1384 $388.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,100 pieces
MOQ: 315 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention