The 74V1G86CTR from STMicroelectronics is a high-speed CMOS device that serves as a single 2-input Exclusive OR (XOR) gate. This integrated circuit is designed to operate with a power supply range of 2V to 5.5V, making it versatile for use in various applications that require low power consumption and high-speed operation.
With its compact SOT-23-5 package, the 74V1G86CTR is ideal for space-constrained applications. It is particularly well-suited for portable electronics, where efficiency and miniaturization are critical. The device's inputs are high-impedance CMOS-compatible, and it features symmetrical output impedance for balanced propagation delays.
The XOR gate is a fundamental component in digital electronics, used in various logic circuits and systems. The 74V1G86CTR's exclusive OR function provides an output that is true only when the inputs differ from each other, making it essential for operations such as parity checking, bit manipulation, and arithmetic functions in digital systems.
Key features of the 74V1G86CTR include:
- High-speed: tPD = 4.3ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 1µA (max.) at TA = 25°C
- Power-down protection on inputs and outputs
- Low noise: VOLP = 0.8V (max.)
- Operating temperature range: -55°C to +125°C
Its power-down protection feature ensures that the device remains protected when it is not powered, preventing potential damage to the circuit. The low noise characteristic of the 74V1G86CTR minimizes the risk of errors in digital communication, making it reliable for sensitive applications.
The 74V1G86CTR is a testament to STMicroelectronics' commitment to providing high-quality, high-performance integrated circuits. Whether used in consumer electronics, computing devices, or industrial systems, this XOR gate offers designers a dependable and efficient solution for their digital logic needs.