The 74AC08 from STMicroelectronics is a high-speed CMOS device that features four independent 2-input AND gates. This integrated circuit is designed to operate at exceptional speeds while maintaining low power consumption and high noise immunity, typical of advanced CMOS logic.
Each gate of the 74AC08 is designed to function as a classic 2-input AND gate. The logic gates within the IC operate with two inputs, labeled as A and B, and one output, which will only be high when both inputs A and B are also high, in accordance with the truth table of an AND gate. This makes the 74AC08 a versatile component suitable for a variety of digital applications requiring logical conjunction operations.
The device is characterized for operation from -40°C to 85°C, making it reliable across a wide range of environmental conditions. It is also compatible with 6V to 15V input levels, providing flexibility in various circuit designs. The 74AC08's inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.
Key Features:
- High-speed: tPD = 8ns (Typ) at VCC = 5V
- Low power dissipation: ICC = 4µA (Max) at TA = 25°C
- High noise immunity: VNIH and VNIL = 28% VCC (Min)
- Power-down protection on inputs and outputs
- Operating voltage range: VCC (opr) = 2V to 6V
- Pin and function compatible with other standard logic families
- ESD performance: HBM > 2000V, MM > 200V
The 74AC08 is an essential component for digital systems where high-speed AND logic operations are required. Its robustness and compatibility with other logic families make it a go-to choice for designers and engineers in the field of digital electronics. Whether used in microprocessor systems, data processing, or other logic interface applications, the 74AC08 from STMicroelectronics stands out as a reliable and efficient solution.