EN
  • EN
  • DE

VN820PTTR-E

Part No VN820PTTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGH SIDE 9A PPAK / Current Limit SW 1-IN 1-OUT to 20A Automotive 5-Pin(4+Tab) PPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 36 V
Current - Output (Maximum) 9A
Rds On (Typ) 40 mOhm (Maximum)
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Manufacturer Package PPAK
Win Source Part Number 799136-VN820PTTR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VN820-E
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VN820PTTR-E CAD Model

Description

The VN820PTTR-E is a cutting-edge high-side driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust device is designed to drive inductive, capacitive, and resistive loads, making it a versatile solution for a wide range of applications. The VN820PTTR-E is particularly well-suited for automotive environments, where reliability and efficiency are paramount.

Key Features

  • High-Side Switch: The VN820PTTR-E operates as a high-side switch, allowing for the control of the power to the load with high accuracy and under microcontroller command.
  • Current Limitation: It features built-in current limitation to protect against overcurrent conditions, ensuring long-term reliability and safety for both the device and the system it is a part of.
  • Thermal Shutdown: An integrated thermal shutdown function prevents the device from overheating, further enhancing its durability and performance longevity.
  • Load Dump Protection: The device is equipped with load dump protection, safeguarding it against transient voltage spikes typically found in automotive power systems.
  • Control and Status Interface: It comes with diagnostic feedback that indicates the status of the device and the load, which is essential for advanced control systems.
  • Compliance: The VN820PTTR-E is compliant with the stringent automotive qualification standards, ensuring it meets the high reliability required for vehicular applications.

Applications

The VN820PTTR-E is ideal for driving a variety of loads in automotive applications such as headlamps, fans, heaters, and other actuators. Its robust design also makes it suitable for industrial automation systems where high-side switching is necessary.

Package and Quality

The device is offered in a PowerSSO-16 package, which is designed for compactness and efficient heat dissipation. STMicroelectronics' commitment to quality ensures that the VN820PTTR-E meets the highest standards for performance and reliability.

Conclusion

With its combination of features, the VN820PTTR-E from STMicroelectronics stands out as a high-performance high-side driver that offers both protection and control for demanding applications. Its suitability for harsh automotive environments and industrial systems makes it a go-to choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9388 $58.1640
65+ $1.5908 $103.4020
100+ $1.5411 $154.1100
135+ $1.4914 $201.3390
175+ $1.4417 $252.2975
235+ $1.2926 $303.7610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess