EN
  • EN
  • DE

CLP200MC

Part No CLP200MC
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052412-CLP200MC
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLP200MC CAD Model

Description

STMicroelectronics CLP200MC Product Overview

The CLP200MC is a cutting-edge protection device from STMicroelectronics, designed to safeguard sensitive electronic circuits against overvoltage transients and power surges. This robust component is part of the RailClamp® series, which are known for their low clamping voltages and high surge tolerance, making them ideal for a wide range of applications including telecom systems, data lines, and other sensitive electronics.

Key Features

  • Transient Protection: The CLP200MC offers superior protection against transient overvoltages, ensuring the safety and longevity of connected devices.
  • Low Capacitance: With its low line capacitance, the device is suitable for high-speed data interfaces without significant signal attenuation or distortion.
  • Low Clamping Voltage: The device's low clamping voltage minimizes the stress on protected components during surge events.
  • High Surge Capability: It can withstand high surge currents, providing reliable performance under extreme conditions.
  • Surface-Mount Package: The CLP200MC comes in a small, surface-mount package, making it easy to integrate into PCB designs with space constraints.

Applications

The CLP200MC is versatile and can be used in a variety of applications. Its primary use is to protect sensitive electronic circuits from overvoltage transients such as those caused by lightning, electrostatic discharge (ESD), and other voltage spikes. Some common applications include:

  • Telecommunication devices
  • Portable electronics
  • Data lines and Ethernet networks
  • USB interfaces and other high-speed data ports

Reliability and Quality

STMicroelectronics is a global leader in semiconductor solutions and the CLP200MC reflects their commitment to quality and reliability. The device is rigorously tested to meet high industry standards, ensuring that it performs consistently in a wide range of environmental conditions. With the CLP200MC, designers can be confident in delivering products that are both resilient and durable.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess