EN
  • EN
  • DE

74V1G126CTR

Part No 74V1G126CTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST N-INV SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-323-5
Win Source Part Number 198261-74V1G126CTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V1G126CTR CAD Model

Description

STMicroelectronics 74V1G126CTR Single Bus Buffer Gate with 3-State Output

The 74V1G126CTR is a high-speed CMOS single bus buffer gate fabricated with silicon gate C2MOS technology from STMicroelectronics, a global leader in semiconductor solutions. Designed to meet the demands of high-performance electronics, this buffer gate features a 3-state output, which ensures that it can be used in bus-oriented systems where output connection to a bus line is necessary without causing any conflicts.

This particular device is characterized by low power consumption, making it an ideal choice for battery-operated and power-sensitive applications. The 74V1G126CTR operates from a 2.0V to 5.5V power supply, providing a wide range of operational voltages suitable for various logic levels, thereby ensuring compatibility with both traditional 5V systems and modern low-voltage electronics.

The 74V1G126CTR comes in a compact SOT-23-5 package, which is space-efficient and perfect for applications where board space is at a premium. This package makes it easier for designers to fit this component into tight spaces without compromising performance or functionality. The device's small footprint also facilitates a more streamlined PCB layout, enhancing overall design flexibility.

With its high noise immunity and low propagation delay, the 74V1G126CTR is optimized for high-speed signal processing, offering reliable performance in a variety of digital applications. The buffer's 3-state output contributes to its versatility, allowing multiple devices to share a common bus line without interference when the output is in the high-impedance state.

Key features of the 74V1G126CTR include:

  • High-speed: tPD = 4.6ns (typ.) at VCC = 5V
  • Low power dissipation: ICC = 1µA (max) at TA = 25°C
  • Power-down protection on inputs and outputs
  • Symmetrical output impedance: |IOH| = IOL = 8mA (min) at VCC = 4.5V
  • Operating voltage range: VCC(opr) = 2.0V to 5.5V
  • Pin and function compatible with 74 series logic

Overall, the STMicroelectronics 74V1G126CTR is a versatile and efficient solution for digital systems requiring a single bus buffer gate with 3-state outputs. Its low power consumption, wide voltage range, and compact packaging make it a practical choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6424 $65.6960
90+ $1.3479 $121.3110
135+ $1.3063 $176.3505
185+ $1.2636 $233.7660
240+ $1.2220 $293.2800
320+ $1.0949 $350.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess