EN
  • EN
  • DE

ST7FOXA0B6

Part No ST7FOXA0B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Tube
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Family Name ST7FOX
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935206-ST7FOXA0B6
Ultra Librarian 3D Model Ultra Librarian ST7FOXA0B6 CAD Model

Description

The ST7FOXA0B6 is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance and reliability. This device is a member of the ST7 family, which is designed to offer a versatile range of solutions for embedded control systems. The ST7FOXA0B6 is particularly well-suited for applications that require sophisticated control algorithms and real-time responses, such as automotive electronics, industrial control systems, and consumer electronics.

Key Features

  • Core: The ST7FOXA0B6 is built around a high-performance 8-bit core, which is capable of executing most instructions in a single clock cycle. This core is designed to deliver great computational power while maintaining efficiency, making it ideal for power-sensitive applications.
  • Memory: This microcontroller comes with ample integrated memory, including flash or ROM options for program storage, and RAM for data processing. This allows for flexible and robust application development.
  • Peripherals: A wide array of built-in peripherals enhances the functionality of the ST7FOXA0B6. These include timers, communication interfaces such as SPI and I²C, and analog-to-digital converters (ADCs), among others. These integrated peripherals help to reduce system costs and complexity.
  • Power Efficiency: The device operates with a low power consumption philosophy, featuring several power-saving modes. These modes enable the microcontroller to conserve energy during idle times, which is crucial for battery-operated devices.
  • Development Tools: STMicroelectronics provides a comprehensive suite of development tools for the ST7FOXA0B6, including software libraries, development kits, and debugging tools. This support ensures a smooth development process from prototyping to production.

Applications

The flexibility and rich feature set of the ST7FOXA0B6 make it an excellent choice for a wide range of applications. Its robust design is well-suited for harsh environments and demanding applications such as:

  • Automotive control units
  • Industrial automation systems
  • Consumer electronics
  • Home automation and security systems

In conclusion, the ST7FOXA0B6 from STMicroelectronics is a powerful and versatile microcontroller that offers a balanced combination of performance, power efficiency, and integrated features, making it a top choice for engineers and designers in various industries.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess