EN
  • EN
  • DE

74LX1G125STR

Part No 74LX1G125STR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST N-INV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 076453-74LX1G125STR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Motor Drive & Control, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian 74LX1G125STR CAD Model

Description

STMicroelectronics 74LX1G125STR Single Bus Buffer/Gate

The 74LX1G125STR from STMicroelectronics is a high-performance, single bus buffer/gate with 3-state output from the advanced ultra-low power CMOS family. This versatile component is designed to meet the stringent requirements of today's high-speed, low-power design needs. It is ideal for use in a variety of digital circuits where buffering or isolation is required, such as in communication devices, computers, controllers, and other sophisticated digital systems.

The device features a single line driver with a 3-state output, which can be controlled by the input enable pin. When the output enable (OE) input is high, the output is in a high-impedance state, effectively isolating the bus line. This feature is particularly useful in applications where multiple drivers share the same bus and need to avoid bus contention.

STMicroelectronics has designed the 74LX1G125STR to be fully compatible with 5V TTL levels while maintaining the low-voltage and low-power benefits of advanced 3.3V CMOS technology. This makes it suitable for interfacing with both legacy systems and modern low-power components. The device is guaranteed to operate over a wide voltage range of 1.65V to 5.5V, providing design flexibility and ensuring compatibility with a broad range of supply voltages.

Key features of the 74LX1G125STR include:

  • High-speed operation: t_PD = 4.6 ns (max) at V_CC = 3.3V
  • Low power dissipation: I_CC = 1 μA (max) at T_A = 25°C
  • Power-down protection on inputs and outputs
  • Low noise: V_OLP = 0.8V (max)
  • Operating temperature range: -40°C to +85°C

For ease of manufacturing, the 74LX1G125STR is provided in a space-saving SOT-23-5 package, which is suitable for high-density mounting and is compatible with automated assembly processes. The device is also characterized for ESD protection, ensuring robustness for handling and long-term reliability in the field.

Overall, the STMicroelectronics 74LX1G125STR is an excellent choice for designers looking for a reliable, low-power single bus buffer/gate with the added benefit of 3-state output, wide operating voltage range, and compatibility with various logic levels.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess