Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 95MHz
Max Propagation Delay at V, Max CL 14.1ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 4μA
Input Capacitance 4pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Family Part Number 74LVX374
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1133385-74LVX374TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX374TTR CAD Model

Description

STMicroelectronics 74LVX374TTR - Low Voltage Octal D-Type Flip-Flop

The 74LVX374TTR from STMicroelectronics is a high-performance, low-power, low-voltage Si-gate CMOS device that belongs to the LVX family. This octal D-type flip-flop is designed to provide storage and output capabilities for 8-bit data in bus-oriented systems. It is a particularly suitable choice for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

Key Features

  • Low Voltage Operation: This device operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and helping to reduce power consumption.
  • High Speed: The 74LVX374TTR offers high-speed performance, which is essential for modern digital systems that require rapid data processing and throughput.
  • Power Down Protection: Inputs and outputs on this device are equipped with power down protection, ensuring that the device is protected against unexpected power loss, which can be critical in preventing data corruption.
  • Low Power Dissipation: With a typical low power dissipation, this flip-flop is an energy-efficient component that helps in designing eco-friendly electronic systems.
  • Bus Hold: The 74LVX374TTR features a bus hold function that maintains the last active input state, preventing floating inputs and reducing the need for external pull-up or pull-down resistors.

Product Applications

This versatile flip-flop can be used in a wide range of applications, including:

  • Computers and computer peripherals
  • Communication devices
  • Data storage devices
  • Instrumentation and test equipment
  • Control systems

Additional Information

The 74LVX374TTR is offered in a TSSOP20 package, which is optimized for minimized space and weight in surface-mounted applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. With its robust set of features and reliable performance, the STMicroelectronics 74LVX374TTR is an excellent choice for designers looking for a low-voltage, high-speed octal D-type flip-flop.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for MC74HC112ADG
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ECAD model for 74AHC74PW-Q100J
Texas Instruments
8-Bit Register
Lowest to $0.9542
ECAD model for CY74FCT377ATQCT
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HC112MT
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for SN74LVTH574DB
Renesas Electronics America
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH16374APVG
Analog Devices Inc.
IC FF T-TYPE SINGLE 1BIT 16SMT
Need more? Email Us
ECAD model for HMC749LC3C
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention