EN
  • EN
  • DE

74LVQ14MTR

Part No 74LVQ14MTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description LOW VOLTAGE CMOS HEX SCHMITT INVERTER | IC INVERTER SCHMITT 6CH 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5V
Logic Level - High 2.2V
Max Propagation Delay at V, Max CL 9ns at 3.3V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Family Part Number 74LVQ14
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1133096-74LVQ14MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVQ14MTR CAD Model

Description

STMicroelectronics 74LVQ14MTR Hex Schmitt Inverter

The 74LVQ14MTR is a high-performance CMOS Hex Schmitt Inverter designed by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is part of the 74LVQ family and is optimized for low-voltage operation while maintaining the capability to interface to a broad range of voltage levels. The 74LVQ14MTR offers robust noise immunity and hysteresis through its Schmitt trigger action at all inputs, making it a suitable choice for applications that require signal conditioning, such as noisy environments or where signals are slow-rising or falling.

The device features six inverting Schmitt triggers with standard push-pull outputs. With its capability to operate from a 2.5V to 3.6V power supply, it provides a flexible solution for interfacing with both 3.3V and 2.5V logic families. The low power consumption makes it ideal for battery-operated and portable electronic devices.

One of the key attributes of the 74LVQ14MTR is its 5V tolerant inputs, which allow interface with 5V systems, providing a bridge between different logic levels. This feature significantly enhances the versatility of the device in mixed-voltage applications.

The 74LVQ14MTR comes in a Thin Shrink Small Outline Package (TSSOP), specifically in a 14-pin configuration. The package is designed for space-saving on the PCB and is well-suited for surface-mount technology (SMT). This packaging, combined with the low-power and high-speed operation of the device, makes it an excellent choice for use in a wide range of applications, including telecommunications, computing, and consumer electronics.

In terms of performance, the device boasts a high noise immunity characteristic of the Schmitt trigger design, and a balanced propagation delay and transition times. The 74LVQ14MTR is characterized for operation from -40°C to +85°C, ensuring reliability across a wide temperature range, which is critical for industrial and automotive applications.

Overall, the STMicroelectronics 74LVQ14MTR Hex Schmitt Inverter is a versatile and reliable component that offers enhanced performance for electronic systems requiring high-speed logic level conversions and signal conditioning.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess