EN
  • EN
  • DE

74LVQ02M

Part No 74LVQ02M
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description QUAD 2-INPUT NOR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 165544-74LVQ02M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ02M CAD Model

Description

STMicroelectronics 74LVQ02M: Low-Voltage Quad 2-Input NOR Gate

The 74LVQ02M is a high-performance, low-power quad 2-input NOR gate integrated circuit, designed by the renowned semiconductor manufacturer, STMicroelectronics. This device is part of the 74LVQ family, which is known for its low-voltage operation and high-speed interface technology.

Constructed with advanced silicon-gate CMOS fabrication, the 74LVQ02M operates at a voltage range of 2.0V to 3.6V, making it ideal for use in battery-powered and low-power applications. The low-voltage operation also ensures reduced power consumption, while maintaining high-speed performance comparable to equivalent bipolar Schottky TTL circuits.

The 74LVQ02M comes in a compact SO-14 (Small Outline) package, which is suitable for space-constrained applications. Its pin configuration is designed for easy PCB layout and compatibility with standard 14-pin logic devices. The input and output structures provide high-impedance and bus-hold features, which eliminate the need for external pull-up or pull-down resistors and ensure data retention in the absence of input signals.

Featuring a typical propagation delay of only 3.8ns at 3.3V and 25°C, the 74LVQ02M is optimized for fast switching, making it an excellent choice for high-speed data processing and communication systems. The device also includes overvoltage tolerant inputs and outputs up to 3.6V, which provide added protection against voltage spikes and transients in the operating environment.

With its power-down protection feature, the 74LVQ02M ensures that the inputs and outputs will be at a high-impedance state when the device is powered off. This characteristic helps to prevent any damaging backflow current to the device or the rest of the circuitry. Furthermore, the device is fully specified for hot insertion, which allows engineers to add or remove it without having to power down the system.

In summary, the STMicroelectronics 74LVQ02M is a versatile and reliable component for designers who require a low-voltage, high-speed NOR gate solution. Its robust design, combined with low-power consumption and advanced protection features, makes it a smart choice for a wide range of applications in modern electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess