EN
  • EN
  • DE

MAX2829ETN

Part No MAX2829ETN
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description WORLD-BAND TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11a/b/g
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.5GHz, 5.875GHz
Data Rate (Max) 54Mbps
Power - Output -2dBm
Sensitivity -75dBm
Serial Interfaces SPI
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 118mA ~ 151mA
Current - Transmitting 142mA ~ 184mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN-EP (8x8)
Standard Package 19 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 630122-MAX2829ETN
Ultra Librarian 3D Model Ultra Librarian MAX2829ETN CAD Model

Description

The MAX2829ETN from Maxim Integrated is a highly integrated dual-band transceiver designed for 802.11a/b/g wireless LAN applications. This versatile transceiver operates in both the 2.4GHz and 5GHz bands, providing flexibility for designers to create products that can operate worldwide across different Wi-Fi standards.

Key Features

  • World-band (2.4GHz and 5GHz) operation for 802.11a/b/g networks
  • Integrated VCOs, PLLs, mixers, and synthesizers to reduce external component count
  • Highly configurable baseband filters accommodating various channel bandwidths
  • Low-noise amplifier (LNA) and power amplifier (PA) support for improved signal quality and range
  • Advanced power management features for extended battery life in portable applications

Applications

  • Wireless LAN (WLAN) devices
  • Portable consumer electronics
  • Wireless access points and routers
  • PC cards and WLAN integrated motherboards
  • Wireless multimedia and gaming devices

The MAX2829ETN is designed with a focus on performance, integration, and power efficiency. Its dual-band capability allows for seamless roaming between 802.11a, 802.11b, and 802.11g networks, ensuring consistent connectivity for the end-user. The integration of critical RF components such as VCOs, PLLs, and filters simplifies the design process, reduces the bill of materials, and saves valuable PCB space.

With features like dynamic frequency selection (DFS) and transmit power control (TPC), the MAX2829ETN meets regulatory requirements across different regions. Its advanced power management capabilities, including various power-down modes, make it an ideal choice for battery-powered devices where energy efficiency is paramount.

Whether for home, office, or on-the-go wireless applications, the MAX2829ETN provides a robust, flexible, and efficient solution for dual-band wireless connectivity, making it a top choice for designers and manufacturers of next-generation wireless products.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0834 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 3 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess