EN
  • EN
  • DE

74LVC32ATTR

Part No 74LVC32ATTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description LOW VOLTAGE CMOS QUAD 2-INPUT OR GATE HIGH PERFORMANCE | IC GATE OR 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 5ns at 3.3V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74LVC32
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132974-74LVC32ATTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian 74LVC32ATTR CAD Model

Description

STMicroelectronics 74LVC32ATTR Quad 2-Input OR Gate

The 74LVC32ATTR is a high-performance, low-voltage CMOS Quad 2-Input OR Gate integrated circuit, produced by STMicroelectronics. This device is designed for optimal power and speed, and is a part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL levels. The 74LVC32ATTR is suitable for a wide range of applications in the consumer, automotive, and industrial markets, among others.

Key features of the 74LVC32ATTR include its wide operating voltage range of 1.65V to 5.5V, which allows for interfacing with both 3.3V and 5V logic levels without the need for level shifters. This flexibility makes it ideal for mixed-voltage systems and for battery-operated devices where power efficiency is critical. The device also boasts a high noise immunity, ensuring reliable operation even in electrically noisy environments.

The 74LVC32ATTR is provided in a TSSOP-14 package, which is designed for space-saving on PCBs. Its small footprint is especially beneficial in applications where board space is at a premium. The device's inputs can tolerate voltages up to 5.5V, making it tolerant to over-voltage conditions and enhancing its robustness in various operating conditions.

With a low power consumption and an ability to drive high-capacitive loads, the 74LVC32ATTR is suitable for interfacing with high-speed bus lines, memory banks, and other high-capacitance circuits. Its fast switching characteristics and low propagation delay are ideal for high-speed signal processing applications.

In summary, the STMicroelectronics 74LVC32ATTR is a versatile and reliable component for implementing logical OR functions in electronic circuits. Its compatibility with a broad range of supply voltages, combined with its low power consumption and high noise immunity, makes it an excellent choice for designers looking to optimize their systems for performance and power efficiency.

Whether you're designing consumer electronics, automotive systems, or complex industrial controls, the 74LVC32ATTR provides a robust and adaptable solution for your digital logic needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2460 $57.8100
575+ $0.2019 $116.0925
890+ $0.1957 $174.1730
1,225+ $0.1893 $231.8925
1,580+ $0.1830 $289.1400
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess