EN
  • EN
  • DE

74ABT20D,118

Part No 74ABT20D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ABT
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 50μA
Current - Output High, Low 15mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SO
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 764815-74ABT20D,118
Popularity Medium
Supply and Demand Status Balance
Family Name 74ABT20
Introduction Date September 22, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74ABT20D,118 CAD Model

Description

The Nexperia USA Inc. 764815-74ABT20D,118 is an integrated circuit that comes in a 14-SOIC case/package.

  • Logic Type: NAND gate
  • Inputs: 4
  • Current Output High: 15mA
  • Current Output Low: 20mA
  • Operating Supply Voltage: 4.5V to 5.5V
  • Maximum Propagation Delay: 3.9ns @ 5V, 50pF
  • Logic Level Low: 0.8V
  • Logic Level High: 2V
  • Popularity: Medium

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9970 $59.9850
12+ $9.8441 $118.1292
19+ $9.5368 $181.1992
26+ $9.2285 $239.9410
33+ $8.9212 $294.3996
44+ $7.9984 $351.9296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess