EN
  • EN
  • DE

74LCXHR162245

Part No 74LCXHR162245
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description LOW VOLTAGE CMOS 16-BIT BUS TRANSCEIVER WITH 5V TOLERANT INPUTS AND OUTPUT (3-STATE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1132414-74LCXHR162245
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCXHR162245 CAD Model

Description

STMicroelectronics 74LCXHR162245 Product Overview

The STMicroelectronics 74LCXHR162245 is a high-performance, 16-bit transceiver designed to ensure smooth data flow between data buses in a variety of digital systems. This integrated circuit is particularly suited for applications where voltage level translation is required, as it can operate on both the 3.3V and 5V power supply levels. Its versatility makes it an ideal choice for interfacing with microprocessors, microcontrollers, and other digital integrated circuits that operate at different voltage levels.

Key Features

  • Bi-Directional Interface: The 74LCXHR162245 features 16-bit dual-supply bus transceiver with 3-state outputs, allowing for bidirectional communication between two buses.
  • Voltage Level Translation: This device is capable of translating signals between 5V and 3.3V buses, which is essential for mixed-voltage systems.
  • High-Speed Operation: It supports high-speed data transfer, making it suitable for high-performance computing and communication systems.
  • Power-Down Protection: Inputs and outputs on this device are designed to tolerate up to 5V, ensuring protection against high-voltage spikes during power-down situations.
  • Low Power Consumption: The IC is optimized for low power consumption, contributing to energy-efficient designs.
  • Wide Operating Temperature Range: It operates over a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The 74LCXHR162245 is highly adaptable and can be used in a wide array of applications. It's particularly useful in:

  • Computers and Servers
  • Telecommunication Systems
  • Embedded Systems
  • Data Storage Devices
  • Industrial Control Systems

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality and the 74LCXHR162245 is no exception. This product is manufactured to meet the highest industry standards for performance and reliability, ensuring that it meets the rigorous demands of commercial and industrial applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess