EN
  • EN
  • DE

74LCX00YTTR

Part No 74LCX00YTTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features NAND Gate IC 4 Channel - 14-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, 74LCX
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74LCX00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-13477-6, 497-13477-6, 497-13477-2, 497-13477-1, -497-13477-1, -497-13477-2
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857925-74LCX00YTTR
Ultra Librarian 3D Model Ultra Librarian 74LCX00YTTR CAD Model

Description

STMicroelectronics 74LCX00YTTR: Low-Voltage CMOS Quad 2-Input NAND Gate

The 74LCX00YTTR from STMicroelectronics is a high-performance, quad 2-input NAND gate IC designed to operate at low voltage while providing the interface capability with 5V systems. This product is part of the LCX family, which is renowned for its low power consumption and high speed. The 74LCX00YTTR is a versatile component suitable for a wide range of digital applications, including portable electronics, computing, and high-speed data processing systems.

One of the key features of the 74LCX00YTTR is its 5V tolerant inputs, which allow the device to be used in mixed-voltage environments without the need for additional level shifters. This makes the IC ideal for interfacing with both 3.3V and 5V logic levels, simplifying design and reducing component count. The device also offers a robust I/O capability, with the ability to drive 24mA at the outputs, ensuring strong signal integrity even in demanding applications.

The 74LCX00YTTR operates over a broad voltage range of 2V to 3.6V, providing design flexibility and making it suitable for battery-operated devices where power efficiency is critical. The device also features a low static power consumption of only 0.2µA (max) when in standby mode, further extending battery life in portable applications.

With its fast propagation delay and output transition times, the 74LCX00YTTR is engineered to deliver high-speed performance. The device is also characterized for operation from -40°C to +85°C, ensuring reliable operation across a wide range of environmental conditions. Additionally, the product is available in a space-saving TSSOP-14 package, making it an excellent choice for applications where PCB real estate is at a premium.

The 74LCX00YTTR is supplied in tape and reel packaging, making it suitable for automated assembly processes. STMicroelectronics' commitment to quality ensures that each IC meets the highest standards, providing engineers with a reliable, high-performance solution for their NAND gate logic needs.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3920 $58.8000
360+ $0.3217 $115.8120
560+ $0.3116 $174.4960
770+ $0.3016 $232.2320
995+ $0.2915 $290.0425
1,330+ $0.2614 $347.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess