EN
  • EN
  • DE

74ACT240TTR

Part No 74ACT240TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer STMicroelectronics
Series 74ACT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74ACT240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908046-74ACT240TTR
Ultra Librarian 3D Model Ultra Librarian 74ACT240TTR CAD Model

Description

Product Overview: 74ACT240TTR from STMicroelectronics

The 74ACT240TTR is a high-speed, advanced CMOS technology octal buffer and line driver designed to interface with 3-state outputs. Manufactured by the renowned semiconductor company, STMicroelectronics, this integrated circuit is part of their 74ACT series, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

This device features eight non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines or buffering memory address registers. The 3-state control gate is a common feature, which allows the outputs to assume a high impedance state, effectively disconnecting the device from the bus line, and thus, preventing bus contention.

The 74ACT240TTR comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, which is not only space-saving but also conducive to efficient PCB (Printed Circuit Board) design and layout. Its part number suffix, 'TTR', indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes used in mass production.

This IC operates over a wide voltage range from 4.5V to 5.5V, making it compatible with 5V systems, and it offers the benefit of a high noise immunity structure. The speed and driving capacity of the 74ACT240TTR make it a versatile choice for a variety of applications, including driving capacitive loads and power conservation in high-speed systems.

Key features of the 74ACT240TTR include:

  • Octal non-inverting buffer/line driver with 3-state outputs
  • Advanced high-speed CMOS technology
  • Operating Voltage Range: 4.5V to 5.5V
  • High noise immunity characteristic of CMOS devices
  • Improved latch-up immunity
  • Low power consumption
  • Compatibility with TTL levels
  • Available in TSSOP-20 packaging suitable for automated assembly

Overall, the 74ACT240TTR is a reliable and efficient solution for digital systems requiring high-speed data transmission and buffering with minimal power dissipation. Its robust design and advanced features ensure that it remains a popular choice among engineers and designers for a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess