Products specifications Report Issue?

Connector Type Housing for Female Sockets
Number of Positions 20
Pitch 0.138" (3.50mm)
Number of Rows 4
Mounting Type Free Hanging (In-Line)
Connector Usage Receptacle
Features Polarizing Key
Color Black
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1634437-DW1R020
Ultra Librarian 3D Model Ultra Librarian DW1R020 CAD Model

You May Also Be Interested in

TE Connectivity
CONN HDR FUTUREBUS 120P EDGE MT / 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural Futurebus
Lowest to $54.0541
ECAD model for 5223513-6
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT HSG MULTI-BEAM 2POS
Lowest to $5.6301
ECAD model for 1600798-7
TE Connectivity
CONN SHIELD RCPT Z-PACK / Connector Ground Shield For Z-Pack Series Type A, Lower
Lowest to $6.4172
ECAD model for 5338108-2
HARTING
Lowest to $11.4948
ECAD model for 9062152821
Amphenol
MPAC 5R ST PF HDR / Position Connector
Need more? Email Us
ECAD model for HM2P96PC8110N9PLF
Amphenol
CONN RCPT 24POS EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us
ECAD model for 88945-202LF
HARTING
CONN DIN HDR 48POS PNL MNT GOLD / 48 Position Din Connector Header, Male Pins Gold Panel Mount, Through Hole
Need more? Email Us
ECAD model for 09281486903
TE Connectivity
Connector Coding Keys For Backplane Connectors Green
Lowest to $0.4581
ECAD model for 043346
Hirose Electric Co Ltd
Lowest to $3.4995
ECAD model for PCN10C-20S-2.54DSA(52)

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention