The 74AC00M is a high-speed CMOS Quad 2-Input NAND Gate IC designed and manufactured by STMicroelectronics. This integrated circuit is part of the 74AC series, known for its advanced high-speed CMOS technology. The 74AC00M is optimized for exceptional performance with a 5V power supply but can operate with a voltage range from 2V to 6V, providing a flexible solution for various digital logic applications.
Each of the four independent 2-input NAND gates in the 74AC00M is designed to provide the highest possible speed while consuming minimal power. This balance between speed and power efficiency makes the 74AC00M an ideal choice for battery-operated devices, portable electronics, and other power-sensitive applications.
The IC features a robust design with output drive capability of 24mA, ensuring reliable operation even in demanding environments. The gates are also characterized for operation from -40°C to +85°C, providing a wide operating temperature range suitable for industrial applications.
Key features of the 74AC00M include:
- High-speed operation: t<sub>PD = 4.3ns (typ.) at V<sub>CC = 5V
- Low power dissipation: I<sub>CC = 2µA (max.) at T<sub>A = 25°C
- Wide operating voltage range: V<sub>CC = 2V to 6V
- High noise immunity characteristic of CMOS devices
- Guaranteed output drive capability: 24mA
- Wide operating temperature range: -40°C to +85°C
For ease of integration into various systems, the 74AC00M comes in a 14-pin SOIC package, which is widely used and recognized in the industry. The pin configuration is designed for simple PCB layout, and the small form factor of the package allows for high-density mounting on circuit boards.
The 74AC00M is ideal for use in a wide range of digital applications, including logic gates, control circuits, and signal processing. Its fast switching speeds and low power consumption make it an excellent choice for designers who need reliable performance without compromising power efficiency.