EN
  • EN
  • DE

72F324BK4TC

Part No 72F324BK4TC
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111642-72F324BK4TC
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 72F324BK4TC CAD Model

Description

The 72F324BK4TC is a high-performance microcontroller unit (MCU) from STMicroelectronics, a global leader in semiconductor solutions. This product is part of the STM32 family, which is renowned for its robust architecture, advanced features, and versatility in addressing a wide range of applications.

Key Features

  • Core: The 72F324BK4TC is built around a 32-bit ARM Cortex-M3 core, which delivers exceptional computational power and efficiency, making it ideal for applications that require high-speed processing and low power consumption.
  • Memory: It comes equipped with ample memory resources, including Flash memory and RAM, to handle complex programs and data-intensive operations without compromising performance.
  • Connectivity: With multiple communication interfaces, such as I2C, SPI, UART, and USB, this MCU offers excellent connectivity options for integrating with other components and peripherals in a system.
  • ADC: The integrated analog-to-digital converter (ADC) provides precise analog signal measurement, which is essential for sensor-based applications and real-time data acquisition.
  • Timers: A range of timers, including general-purpose and advanced-control timers, support a variety of timing and control tasks, from simple delays to complex pulse-width modulation (PWM) controls.
  • Low Power Modes: Designed with energy efficiency in mind, the 72F324BK4TC includes several low power modes to reduce power consumption during idle or standby states, extending battery life in portable devices.
  • Development Support: STMicroelectronics provides comprehensive development tools and software libraries to facilitate rapid development and deployment of applications using the 72F324BK4TC.

Applications

The versatility of the 72F324BK4TC makes it suitable for a broad range of applications, including but not limited to industrial control systems, medical devices, consumer electronics, automotive systems, and IoT devices. Its combination of processing power, memory capacity, and connectivity options allows designers to create sophisticated and reliable systems in a compact form factor.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The 72F324BK4TC is manufactured with this commitment in mind, ensuring that it performs consistently under various conditions and throughout its intended lifespan.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Qualcomm
Lowest to $7.9791
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess