EN
  • EN
  • DE

57C51C-35T

Part No 57C51C-35T
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 35 ns
Mounting SMD (SMT)
Case / Package CDIP
Density 128 kb
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 50 mA
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1006686-57C51C-35T
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 57C51C-35T CAD Model

Description

The 57C51C-35T is a high-performance integrated circuit from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This product is designed to cater to a wide range of applications, from industrial to automotive, and is particularly well-suited for environments that demand reliability and efficiency.

Key Features

  • Advanced Technology: Built on STMicroelectronics' innovative semiconductor platform, the 57C51C-35T boasts superior performance and low power consumption.
  • High-Speed Operation: With a 35ns access time, this device is optimized for applications that require rapid data processing and high-speed functionality.
  • Durability: Engineered for toughness, the 57C51C-35T is resilient against harsh conditions, making it suitable for industrial applications where reliability is paramount.
  • Temperature Range: This product operates effectively over a broad temperature range, ensuring consistent performance in both extreme heat and cold environments.
  • Package Options: The 57C51C-35T is available in different package types to accommodate various design requirements and to ensure seamless integration into a multitude of product designs.

Applications

The versatility of the 57C51C-35T allows it to be used in a diverse array of applications. It is particularly useful in:

  • Automotive systems, where long-term reliability under fluctuating conditions is essential.
  • Industrial automation, for controlling machinery and processes with precision and speed.
  • Consumer electronics, where efficient operation and compact design are valued.
  • Communication infrastructure, supporting the backbone of data transfer and connectivity.

Quality and Support

STMicroelectronics is committed to delivering not only top-tier products like the 57C51C-35T but also comprehensive support and service. Customers can rely on a global network of technical support and a wealth of online resources to assist with the integration and use of the 57C51C-35T in their projects.

Environmental Considerations

The 57C51C-35T is designed with environmental responsibility in mind. STMicroelectronics ensures that its products meet international standards for environmental safety and sustainability, reducing the ecological footprint and promoting eco-friendly technology.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.1487
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess