EN
  • EN
  • DE

34C02W6

Part No 34C02W6
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1193619-34C02W6
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 34C02W6 CAD Model

Description

The STMicroelectronics 34C02W6 is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) component designed for a wide range of applications that require reliable data storage and retrieval. With its small form factor and low power consumption, this EEPROM is an excellent choice for embedded systems, consumer electronics, and industrial automation.

Key Features

  • Memory Size: 2 Kbits of EEPROM storage, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: I²C serial interface, facilitating easy integration with a broad range of microcontrollers and processors.
  • Write Cycle Time: Fast write cycle times allowing for efficient data management and minimal system delays.
  • Operating Voltage: Wide range of operating voltages from 2.5V to 5.5V, enabling compatibility with various logic levels and system power supplies.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme environmental conditions.
  • Data Retention: Guaranteed data retention of 40 years, providing long-term stability for critical data storage.
  • Endurance: High endurance with 1 million write cycles per byte, ensuring the memory can be frequently updated without degradation.

Applications

The 34C02W6 EEPROM from STMicroelectronics is versatile and can be used in various applications, such as:

  • Smart cards and identification systems
  • Consumer electronics, including TVs, radios, and home appliances
  • Automotive systems, for storing non-volatile data
  • Industrial and medical equipment for calibration and configuration settings
  • Portable devices where low power consumption is critical

Overall, the STMicroelectronics 34C02W6 EEPROM offers a reliable and flexible solution for systems that require non-volatile memory. Its robust design, combined with its ease of integration, makes it a popular choice among engineers and designers for a multitude of applications.

You May Also Be Interested in

Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
Need more? Email Us
Panjit
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess