EN
  • EN
  • DE

2STF2280

Part No 2STF2280
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 2A SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) @ Ib, Ic 250mV @ 100mA, 1A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 140 @ 100mA, 2V
Power - Max 1.4W
Frequency - Transition 50MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting SMD
Package TO-243AA
Manufacturer Package SOT-89
Win Source Part Number 763036-2STF2280
Family Name 2STF2280
Introduction Date January 14, 2010
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2STF2280 CAD Model

Description

Introducing the 2STF2280 NPN Silicon Transistor from STMicroelectronics

The 2STF2280 is a high-performance NPN silicon transistor designed by the renowned semiconductor manufacturer STMicroelectronics. This robust transistor is well-suited for a variety of electronic applications, particularly those requiring high-speed switching and amplification. With its exceptional quality and reliability, the 2STF2280 has become a go-to component for engineers and designers in the electronics industry.

Key Features

  • High Current Capability: The 2STF2280 is capable of handling a continuous collector current (Ic) of up to 3 A, making it suitable for high-power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)), which enhances its efficiency in switching applications and reduces power losses.
  • High-Speed Switching: With its fast switching speeds, the 2STF2280 is ideal for high-frequency operations, ensuring minimal delay in electronic circuits.
  • Complementary PNP Type Available: STMicroelectronics provides a complementary PNP transistor, which allows for the creation of push-pull configurations, a common requirement in audio amplifiers and other power applications.

Applications

The versatility of the 2STF2280 transistor makes it a perfect fit for a wide array of applications, including:

  • Power Management Circuits
  • Switching Regulators
  • Motor Control Systems
  • Audio Amplifiers
  • Signal Processing

Reliability and Performance

STMicroelectronics is committed to delivering high-quality semiconductor products, and the 2STF2280 is no exception. It is manufactured using state-of-the-art technology, ensuring that it meets the stringent performance criteria required in today's advanced electronic circuits. The device is also characterized by its excellent linearity and thermal performance, which contribute to its overall reliability and longevity in end-user applications.

Environmental and Quality Certifications

As with all STMicroelectronics products, the 2STF2280 is produced with environmental responsibility in mind. It complies with RoHS directives and is designed for lead-free processing, reflecting the company's dedication to sustainability. Additionally, the transistor is backed by comprehensive quality assurance protocols, guaranteeing that each component meets the highest industry standards.

Whether you're designing power supplies, amplifiers, or any other high-performance electronic systems, the 2STF2280 NPN silicon transistor from STMicroelectronics is an excellent choice that promises efficiency, reliability, and top-notch performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2821 $57.8305
500+ $0.2315 $115.7500
775+ $0.2243 $173.8325
1,065+ $0.2171 $231.2115
1,380+ $0.2097 $289.3860
1,845+ $0.1880 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess