EN
  • EN
  • DE

TS274C

Part No TS274C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1274216-TS274C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS274C CAD Model

Description

The TS274C from STMicroelectronics is a high-precision operational amplifier that offers a perfect blend of features for a wide range of applications. This device is designed to cater to the needs of both industrial and consumer markets, providing an optimal solution for electronic designs requiring high-accuracy signal conditioning, sensor interfacing, and other analog functions.

Key Features

  • Low Power Consumption: The TS274C is designed for energy-efficient operations, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High Gain Bandwidth: With a wide bandwidth, this operational amplifier ensures excellent performance for closed-loop gains, making it ideal for audio processing, filtering, and other applications requiring high-frequency response.
  • Low Offset Voltage: The device boasts a low input offset voltage, which minimizes errors in precision applications and improves overall system accuracy.
  • Stable with Capacitive Loads: The TS274C is designed to operate reliably with capacitive loads, ensuring stability and performance in feedback and buffering applications.
  • Single or Dual Supply Operation: It is capable of operating from a single supply or dual supplies, providing flexibility in various circuit configurations and simplifying the power supply design.
  • Wide Operating Temperature Range: The operational amplifier can function across a broad temperature range, making it suitable for industrial applications subjected to harsh environmental conditions.

Applications

The TS274C is versatile and can be used in a multitude of applications, including:

  • Instrumentation amplifiers
  • Analog filters
  • Data acquisition systems
  • Audio electronics
  • Active filters and comparators
  • Control systems and feedback loops

With its robust design and high precision, the TS274C is a reliable choice for designers looking to enhance the performance and efficiency of their electronic circuits. Whether for industrial control systems or high-fidelity audio equipment, the TS274C operational amplifier from STMicroelectronics is a component that promises to deliver quality and durability.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2442 $57.9536
20+ $5.9436 $118.8720
31+ $5.7588 $178.5228
42+ $5.5729 $234.0618
54+ $5.3869 $290.8926
72+ $4.8302 $347.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess