Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 230V
Vce Saturation (Maximum) @ Ib, Ic 3V @ 800mA, 8A
Current - Collector Cutoff (Maximum) 5μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 80 @ 1A, 5V
Power - Max 150W
Frequency - Transition 30MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-3P-3, SC-65-3
Manufacturer Package TO-3P
Win Source Part Number 763035-2STA1962
Family Name 2STA1962
Introduction Date September 28, 2007
ECCN EAR99
Country of Origin Republic of Korea, Philippines, China, India, Malaysia, Morocco, Singpore
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2STA1962 CAD Model

Description

2STA1962 Power Transistor by STMicroelectronics

The 2STA1962 is a robust power transistor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high voltage, high-speed switching NPN transistor is designed to deliver outstanding performance in a wide range of applications, making it a versatile component for power management tasks.

Key Features

  • High Voltage Capability: The 2STA1962 is capable of handling high voltage operations, making it suitable for applications that require a high breakdown voltage.
  • Fast Switching Speed: With its high-speed switching capabilities, this transistor is ideal for high-frequency applications, ensuring efficient operation and minimizing energy loss.
  • Low Saturation Voltage: The low saturation voltage of the 2STA1962 reduces power dissipation and improves efficiency, which is critical for power-sensitive designs.
  • High Current Rating: It can handle a significant amount of current, which is essential for applications that demand high power throughput.

Applications

The 2STA1962 is perfect for a variety of applications, including:

  • Electronic ballasts for fluorescent lighting
  • Switch mode power supplies (SMPS)
  • Power inverters
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The 2STA1962 is no exception and is built to meet the highest standards, ensuring long-term reliability for products that use this transistor. It is designed to withstand challenging environmental conditions and maintain its performance over a wide temperature range.

Environmental Considerations

The 2STA1962 is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from harmful substances like lead, mercury, and cadmium. This commitment to environmental sustainability makes the 2STA1962 a conscientious choice for manufacturers looking to create eco-friendly products.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4075D
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G
ON Semiconductor
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN DARL 60V 30A TO-3
Lowest to $6.2832
ECAD model for MJ11012G
ON Semiconductor
TRANS NPN 40V 0.1A SOT-23 / Trans GP BJT NPN 40V 0.1A 300mW 3-Pin SOT-23 T/R
Need more? Email Us
ECAD model for MMBTA20LT1G
Micro Commercial Co
TRANS NPN 30V 0.1A SOT-23
Need more? Email Us
ECAD model for BC849C-TP
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
ON Semiconductor
TRANS PNP 25V 0.2A TO92 / Trans GP BJT PNP 25V 0.2A 625000mW 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for MPS4126RLRA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention