The 27C64A-12F1 is a high-performance 64K (64,000 bits) EPROM (Erasable Programmable Read-Only Memory) from the reputable semiconductor manufacturer, STMicroelectronics. This EPROM is a member of a large family of programmable integrated circuits that are designed for storing data that must not be altered during normal operation but can be reprogrammed with new data as needed.
The 27C64A-12F1 offers a storage capacity of 64Kb, which is organized as 8,000 words by 8 bits. It is designed with a 12.5V programming voltage and features a fast access time of 120 ns, making it suitable for high-speed applications that require reliable and durable non-volatile memory storage. This EPROM is ideal for use in a wide range of applications, from personal computers and industrial control systems to telecommunications and automotive electronics.
Key Features:
- Capacity: 64Kb (8,000 x 8 bits)
- Access Time: 120 ns
- Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with most digital systems without the need for additional voltage converters.
- Programmable Voltage: 12.5V
- Extended Temperature Range: The 27C64A-12F1 is designed to operate over an extended temperature range, making it suitable for demanding environmental conditions.
- Package: Available in a 28-pin DIP (Dual In-line Package), which is a widely used package type for easy integration into a variety of circuit boards.
STMicroelectronics' commitment to quality and reliability is reflected in the 27C64A-12F1 EPROM. With its fast access time, robust storage capacity, and ease of integration, this EPROM is a versatile component for designers who require a dependable non-volatile memory solution. Whether for legacy systems or new designs, the 27C64A-12F1 provides the performance and flexibility needed to meet the demands of modern electronic applications.