Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr C&K
Series DIGITAST
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Type Keyswitch, Illuminated
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 10mA (DC)
Voltage Rating - DC 24 V
Actuator Type Square, Button
Actuator Marking No Marking
Color - Actuator/Cap Blue
Illumination Type, Color LED, Red
Termination Style PC Pin
Temperature Range - Operating -25°C ~ 85°C
Electrical Life 5,000,000 Cycles
Base Product Number SERLB
Other Names SERL BU RD AU OA,750080-2000
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1233337-SERLBURDAU0A
Ultra Librarian 3D Model Ultra Librarian SERLBURDAU0A CAD Model

Description

The DIGITAST series illuminated key switch is a high-quality pushbutton switch designed for use in electronic circuits.

  • Actuator Type: Square, Button
  • Mounting Type: Through-Hole
  • Circuit: SPDT
  • Switch Function: On-Mom
  • Electrical Life: 5,000,000 cycles
  • Mechanical Life: - cycles
  • Illumination Type: LED
  • Illumination Color: Red
  • Current Rating: 10mA (DC)
  • Voltage Rating: 24V DC
  • Temperature Range: -25°C to 85°C
  • Packaging: Bulk

You May Also Be Interested in

Schurter Inc.
Pushbutton Switch MCS19, Momentary 0-(1) SPST 125mA 48VDC Silver, THT, IP65
Need more? Email Us
ECAD model for 12.412.800
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A Tray
Lowest to $4.6977
ECAD model for RKJXL100401V
Nidec Copal Electronics
SWITCH PUSH SPST-NO 10MA 12V
Need more? Email Us
ECAD model for TR1-01
Electroswitch
SWITCH PUSH DPDT 0.4VA 28V / Pushbutton Switch DPDT Standard Through Hole
Need more? Email Us
ECAD model for PS7-200B
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.1273
ECAD model for 3-1825910-1
Electroswitch
SWITCH PUSHBUTTON SPDT 5A 125V / Pushbutton Switch SPDT Standard Through Hole
Need more? Email Us
ECAD model for PS82-100G
IDEC
Switch Hardware Nameplate
Need more? Email Us
ECAD model for NWAL-103
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us
ECAD model for GB15AV-XA
NKK Switches
Need more? Email Us
ECAD model for UB-15RNKP4N

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention