EN
  • EN
  • DE

PIC24FJ256GA110-E/PT

Part No PIC24FJ256GA110-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24FJ256GA110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930563-PIC24FJ256GA110-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA110-E/PT CAD Model

Description

Microchip Technology PIC24FJ256GA110-E/PT Microcontroller

The PIC24FJ256GA110-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications requiring efficient power management and robust operation in a compact form factor. This MCU is part of the popular PIC24F family, known for its exceptional flexibility and ease of use.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture that delivers a perfect balance between processing power and power consumption, making it ideal for power-sensitive applications.
  • Memory: It comes with 256KB of flash memory and 16KB of RAM, providing ample space for complex programs and sufficient temporary storage for runtime data processing.
  • Digital I/O: The MCU offers up to 85 programmable input/output pins, allowing for versatile interfacing with a wide array of peripherals and sensors.
  • Communication Interfaces: It supports multiple communication protocols, including UART, SPI, I2C, and CAN, facilitating easy integration with other components and systems.
  • Timers and Counters: A variety of timers and counters are available, including a 16-bit timer, watchdog timer, and real-time clock/calendar for time-sensitive applications.
  • Analog Features: The device includes a 16-channel, 10-bit Analog-to-Digital Converter (ADC), providing precise measurement capabilities for analog signals.
  • Operating Voltage: It operates within a range of 2.0V to 3.6V, suitable for low-voltage applications and battery-powered devices.
  • Temperature Range: The MCU is designed to function reliably across an industrial temperature range of -40°C to +85°C.
  • Packaging: The PIC24FJ256GA110-E/PT comes in a 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.
  • Development Support: Microchip provides extensive support for development, including software libraries, development boards, and integrated development environments (IDEs) like MPLAB X.

This MCU is a suitable choice for designers looking to develop advanced applications such as industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) endpoints. With its combination of performance, memory options, and rich peripheral set, the PIC24FJ256GA110-E/PT offers a scalable solution that can adapt to the evolving demands of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess