EN
  • EN
  • DE

SS73100-047F

Part No SS73100-047F
Manufacturer Stewart Connector
Catalog Modular/Ethernet Connector (RJ45, RJ11) Jacks
Description CONN MOD JACK 8P8C R/A SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsModular/Ethernet ConnectorsModular/Ethernet Connector (RJ45, RJ11) Jacks
Manufacturer Stewart Connector
Series 73100
Packaging Tray
Part Status Active
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 16
Number of Rows 2
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5e
Features Board Guide
LED Color Does Not Contain LED
Tab Direction Up and Down
Contact Finish Gold
Contact Finish Thickness 50.0μin (1.27μm)
Operating Temperature -40°C ~ 85°C
Base Product Number SS73100
Ultra Librarian 3D Model Ultra Librarian SS73100-047F CAD Model

You May Also Be Interested in

Stewart Connector
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $0.8727
Pulse
CONN JACK 1PORT 100 BASE-TX PCB
Lowest to $2.1819
Molex, LLC
Modular Connectors / Ethernet Co
Lowest to $5.5592
Neutik
Horizonal PCB mount RJ45 recepta
Lowest to $7.3845
Neutik
Horizontal PCB mount RJ45 recept
Lowest to $7.1665
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $0.9545
Hirose Electric Co Ltd
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $17.7272
Molex, LLC
Modular Connectors / Ethernet Connectors 6/6 2 PORTS RA
Lowest to $1.3214
Amphenol Commercial Products
CONN MOD JACK 8PC8PC R/A SHIELDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2727 $60.5454
5+ $24.8392 $124.1960
7+ $24.0630 $168.4410
9+ $23.2867 $209.5803
12+ $22.5105 $270.1260
15+ $20.1818 $302.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess