EN
  • EN
  • DE

MRJ-5381-01

Part No MRJ-5381-01
Manufacturer Amphenol Commercial Products
Catalog Modular/Ethernet Connector (RJ45, RJ11) Jacks
Description CONN MOD JACK 8P8C R/A UNSHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Type Panel Mount, Flange (2 Hole); Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Unshielded
Features Board Guide
LED Color Green - Yellow
Ingress Protection IP67 - Dust Tight, Waterproof
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Ultra Librarian 3D Model Ultra Librarian MRJ-5381-01 CAD Model

You May Also Be Interested in

Neutik
Horizonal PCB mount RJ45 recepta
Lowest to $7.3845
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $14.9391
Molex, LLC
Modular Connectors / Ethernet Connectors 6/6 2 PORTS RA
Lowest to $1.3214
Neutik
Horizontal PCB mount RJ45 recept
Lowest to $7.1665
Pulse
CONN JACK 1PORT 100 BASE-TX PCB
Lowest to $2.1819
Molex, LLC
Modular Connectors / Ethernet Co
Lowest to $5.5592
Amphenol Commercial Products
CONN MOD JACK 8PC8PC R/A SHIELDE
Need more? Email Us
Stewart Connector
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $0.8727
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $0.9545

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9391 $59.7564
9+ $12.2577 $110.3193
13+ $11.8746 $154.3698
18+ $11.4916 $206.8488
23+ $11.1085 $255.4955
31+ $9.9594 $308.7414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess