EN
  • EN
  • DE

STC8A4K32S2A12-28I-LQFP44

Part No STC8A4K32S2A12-28I-LQFP44
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839010-STC8A4K32S2A12-28I-LQFP44
Ultra Librarian 3D Model Ultra Librarian STC8A4K32S2A12-28I-LQFP44 CAD Model

Description

The STC8A4K32S2A12-28I-LQFP44 is a microcontroller manufactured by STC Micro. It belongs to the STC8 series and is based on an enhanced 8051 core. The 'A4K32' refers to the memory configuration, where 'K' indicates kilobytes. The 'S2' indicates a specific set of integrated peripherals or features. It comes in an LQFP44 (Low-profile Quad Flat Pack) package, a surface-mount package suitable for compact designs.

Applications:

  • Motor Control: Used in controlling small motors, actuators, and robotic systems.
  • Consumer Electronics: Found in remote controls, toys, and other electronic gadgets.
  • Industrial Control: Applied in process control, automation systems, and sensor monitoring.
  • Home Automation: Integrated into smart home devices, lighting control systems, and security systems.
  • Instrumentation: Used in data acquisition systems, measurement devices, and sensor interfaces.

Features:

  • Enhanced 8051 Core: Provides faster instruction execution and improved performance compared to the traditional 8051.
  • 32KB Flash Memory: Provides storage for program code and data.
  • 2KB RAM: Offers sufficient memory for runtime data storage and variable manipulation.
  • 28 Programmable I/O Lines: Allows flexible interfacing with external devices and peripherals.
  • Multiple Timers/Counters: Provides precise timing control and event counting capabilities.
  • UART Serial Communication: Facilitates serial data transmission and reception for communication with other devices.
  • SPI Interface: Supports synchronous serial communication.
  • I2C Interface: Supports two-wire serial communication.
  • PWM Output: Allows for generating pulse-width modulated signals for motor control and other applications.
  • Watchdog Timer: Enhances system reliability by preventing program crashes.

Benefits:

  • High Performance: Enhanced 8051 core enables efficient execution of complex tasks.
  • Flexibility: Programmable I/O lines and multiple communication interfaces provide versatile system design options.
  • Reliability: Watchdog timer ensures stable and continuous operation.
  • Cost-Effectiveness: Offers a balanced feature set at a competitive price point.
  • Compact Size: LQFP44 package allows for integration into space-constrained applications.

Additional Details:

The STC8A4K32S2A12 operates up to 28MHz, indicated by the "28I". The 'I' denotes an industrial temperature range, typically -40°C to +85°C. It typically requires a supply voltage of 5V or 3.3V. The LQFP44 package enables efficient board layout and miniaturization. It includes a variety of interrupt sources for responsive event handling.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess