The OP183GSZ is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This op-amp is known for its wide bandwidth, low noise, and high input impedance, making it an excellent choice for a variety of applications that require accurate signal amplification.
Key Features
- High Gain Bandwidth Product: The OP183GSZ boasts a gain bandwidth product of 4 MHz, allowing it to handle a wide range of frequencies without sacrificing performance.
- Low Input Offset Voltage: With a low input offset voltage, this op-amp ensures high accuracy in signal processing, making it ideal for precision applications.
- High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.
- Low Noise: The device exhibits low noise characteristics, which is critical in applications where signal quality is paramount.
- Single-Supply Operation: It is capable of operating from a single power supply, which simplifies the power supply design and is beneficial for battery-powered devices.
- Dual-Supply Operation: Additionally, the OP183GSZ can also operate with dual supplies, offering flexibility in various circuit configurations.
Applications
The versatile nature of the OP183GSZ makes it suitable for a wide array of applications. These include:
- Active filters
- Photodiode amplification
- Data acquisition systems
- Audio electronics
- Signal conditioning
- Instrumentation
Product Specifications
| Parameter |
Value |
| Package / Case |
SOIC-8 |
| Mounting Type |
Surface Mount |
| Number of Channels |
1 |
| Operating Temperature |
-40°C to +85°C |
With its robust feature set and dependable performance, the OP183GSZ from Analog Devices Inc. is a reliable choice for professionals seeking an operational amplifier that delivers precision, stability, and flexibility.