EN
  • EN
  • DE

STC89C54RD+40I-PQFP44

Part No STC89C54RD+40I-PQFP44
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344927-STC89C54RD+40I-PQFP44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC89C54RD+40I-PQFP44 CAD Model

Description

The STC89C54RD+40I-PQFP44 is an 8-bit microcontroller manufactured by STC Microcontroller, featuring an enhanced 8051 core. This microcontroller comes in a PQFP44 (Plastic Quad Flat Pack, 44-pin) package, which is designed for surface mounting on printed circuit boards. The enhanced core provides improved instruction execution speed and efficiency.

Applications

  • Embedded systems
  • Industrial control
  • Automation equipment
  • Consumer electronics
  • Instrumentation

Features

  • Enhanced 8051 Core: Delivers improved performance and faster instruction execution compared to standard 8051 microcontrollers.
  • On-chip Flash Memory: Allows for easy reprogramming and firmware updates.
  • Internal RAM: Provides internal memory for data storage and processing.
  • Timers/Counters: Includes multiple timers and counters for timing, counting, and PWM generation.
  • UART Serial Communication: Facilitates serial communication with other devices.
  • General-Purpose I/O Ports: Configurable input/output pins for interfacing with external components.
  • Interrupt System: Supports multiple interrupt sources for real-time event handling.
  • Power Management: Offers low-power modes for energy-efficient operation.

Benefits

  • High Performance: The enhanced core enables faster and more efficient code execution.
  • Easy Programming: On-chip flash memory simplifies firmware development and updates.
  • Versatile Interface: Flexible I/O ports allow for easy integration with a wide range of external devices.
  • Low Power Consumption: Power-saving modes help extend battery life in portable applications.
  • Compact Size: The PQFP44 package offers a smaller footprint for space-constrained designs.

The STC89C54RD+40I-PQFP44 microcontroller operates at a clock frequency of up to 40 MHz. The '+40I' designation indicates that it is suitable for industrial temperature ranges. The PQFP package is preferred for applications where board space is a constraint. The microcontroller is frequently used in scenarios demanding precise control and data processing. With its flash memory and programmable I/O ports, it can be adapted to various requirements. The robust features of this microcontroller make it a solid choice for a wide array of embedded systems projects.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5500 $62.0000
95+ $1.2717 $120.8115
145+ $1.2324 $178.6980
195+ $1.1920 $232.4400
255+ $1.1527 $293.9385
340+ $1.0337 $351.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess