EN
  • EN
  • DE

STC89C52RC40I-PLCC44

Part No STC89C52RC40I-PLCC44
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839002-STC89C52RC40I-PLCC44
Ultra Librarian 3D Model Ultra Librarian STC89C52RC40I-PLCC44 CAD Model

Description

The STC89C52RC40I-PLCC44 is a single-chip microcontroller (MCU) from STC Micro. It's based on the classic 8051 architecture and offers a good balance of performance, features, and cost. This particular variant comes in a PLCC44 package (Plastic Leaded Chip Carrier with 44 pins) and is specified for the industrial temperature range ('I') and operates at 40MHz.

Applications:

  • Embedded Control Systems
  • Instrumentation
  • Robotics
  • Process Control
  • Automotive Applications
  • Consumer Electronics

Features:

  • 8051 Core: Provides a familiar and well-supported architecture.
  • 8KB Flash Memory: For program storage.
  • 512 Bytes of RAM: For data storage during program execution.
  • 40 MHz Operating Frequency: Enables fast processing speeds.
  • Three 16-bit Timers/Counters: For precise timing and counting operations.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • Interrupt System: Flexible interrupt handling capabilities.
  • 32 Programmable I/O Lines: Allows interfacing with a variety of external devices.
  • Watchdog Timer: Prevents the microcontroller from locking up.
  • PLCC44 Package: A through-hole package suitable for prototyping and some production applications.

Benefits:

  • Ease of Use: The 8051 architecture is well-understood and easy to program.
  • Cost-Effective: Provides a good balance of features and price.
  • Reliable: The 8051 architecture is known for its reliability.
  • Versatile: Suitable for a wide range of applications.
  • Industrial Temperature Range: Operates reliably in harsh environments.

Additional Details:

The STC89C52RC series of microcontrollers are often programmed using in-system programming (ISP) via a serial connection. The PLCC package provides easy access for debugging and prototyping. The datasheet should be consulted for complete electrical characteristics and pinout information.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess