EN
  • EN
  • DE

STC15W408S-35I-LQFP44G

Part No STC15W408S-35I-LQFP44G
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344839-STC15W408S-35I-LQFP44G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC15W408S-35I-LQFP44G CAD Model

Description

The STC15W408S-35I-LQFP44G is a single-chip microcontroller (MCU) from STC Microelectronics, belonging to their STC15 series. These microcontrollers are based on an enhanced 8051 core and are designed for a wide range of embedded applications requiring cost-effectiveness and moderate performance. This specific model comes in a LQFP44 (Low-profile Quad Flat Package) with 44 pins.

Applications

  • Industrial Control Systems: Used in simple automation tasks, sensor monitoring, and control panels.
  • Smart Home Devices: Integrated into lighting controls, temperature sensors, and smart switches.
  • Consumer Electronics: Employed in remote controls, toys, and small electronic gadgets.
  • Instrumentation: Utilized in basic measurement devices, digital thermometers, and simple data loggers.
  • Security Systems: Applied in alarm systems, access control devices, and security sensors.

Features

  • Enhanced 8051 Core: Features a faster and more efficient 8051 core compared to traditional 8051 microcontrollers.
  • 8KB Flash Memory: Contains 8KB of flash memory for program storage, allowing for easy updates and reprogramming.
  • Internal EEPROM: Includes built-in EEPROM for storing configuration data and parameters.
  • Internal RC Oscillator: Equipped with an internal RC oscillator, reducing the need for external clock components.
  • Multiple Timers/Counters: Offers several timer/counter channels for timing, counting, and PWM signal generation.
  • UART Serial Communication: Supports UART communication for serial data transfer with other devices or a host computer.
  • GPIO Pins: Provides general-purpose input/output pins for interfacing with external components and sensors.
  • LQFP44 Package: Comes in a LQFP44 package, suitable for surface mount assembly and compact designs.
  • Low-Voltage Operation: Designed for low-voltage operation to reduce power consumption.

Benefits

  • Cost-Effective Solution: Offers a balance of performance and features at a competitive price point.
  • Easy to Program: Compatible with standard 8051 development tools and programming languages.
  • Compact Footprint: The LQFP44 package allows for smaller and more compact PCB designs.
  • Versatile Peripheral Set: Provides a wide range of integrated peripherals to suit various application needs.
  • Reliable Performance: Offers stable and reliable operation in diverse environments.

Additional Details

The STC15W408S-35I-LQFP44G operates at a frequency of 35 MHz. It typically supports a voltage range of 2.5V to 3.6V. The integrated UART supports various baud rates and can be used for serial communication with external devices or a computer. The internal EEPROM facilitates storing configuration settings without requiring external memory chips. The general-purpose I/O pins can be individually configured as inputs or outputs, providing flexibility in interfacing with external components. The operating temperature range is usually between -40°C and +85°C. The LQFP44 package makes it suitable for surface mount technology (SMT) assembly. For detailed technical specifications, including pin assignments, electrical characteristics, and programming details, refer to the official STC Microelectronics datasheet for this specific model.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess