EN
  • EN
  • DE

IAP15F2K61S2-28I-LQFP44

Part No IAP15F2K61S2-28I-LQFP44
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825384-IAP15F2K61S2-28I-LQFP44
Ultra Librarian 3D Model Ultra Librarian IAP15F2K61S2-28I-LQFP44 CAD Model

Description

The IAP15F2K61S2-28I-LQFP44 is a single-chip microcontroller (MCU) manufactured by STC (STC Micro). It's part of their popular 8051-compatible series, known for their affordability and versatility in embedded applications. The LQFP44 package refers to the Low-profile Quad Flat Package with 44 pins.

Applications:

  • Small appliances control
  • Industrial control systems
  • Consumer electronics
  • Motor control
  • Sensor data acquisition

Features:

  • Core: Enhanced 8051 core, providing improved performance over traditional 8051 microcontrollers.
  • Flash Memory: 61KB of Flash memory for program storage.
  • RAM: 2KB of RAM for data storage.
  • Timers/Counters: Multiple timers and counters for timing and counting applications.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • SPI: Serial Peripheral Interface for communication with peripheral devices.
  • I2C: Inter-Integrated Circuit interface for communication with I2C devices.
  • GPIO: General Purpose Input/Output pins for controlling external devices.
  • ADC: Analog-to-Digital Converter for converting analog signals to digital values.
  • PWM: Pulse Width Modulation outputs for controlling motor speed or light intensity.
  • Package: LQFP44 (Low-profile Quad Flat Package with 44 pins).

Benefits:

  • Cost-Effective: STC microcontrollers are known for their affordability, making them suitable for cost-sensitive applications.
  • Versatile: The IAP15F2K61S2 offers a wide range of peripherals, making it suitable for a variety of applications.
  • Easy to Use: STC provides development tools and documentation that make it relatively easy to develop applications for their microcontrollers.
  • Enhanced Performance: The enhanced 8051 core provides improved performance over traditional 8051 microcontrollers.
  • In-System Programming: Supports in-system programming, allowing for easy firmware updates.

Additional Details:

The IAP15F2K61S2-28I-LQFP44 operates at a specific clock frequency (refer to the datasheet for the exact frequency). It requires an external power supply (typically 5V or 3.3V). The LQFP44 package is suitable for surface-mount assembly. Refer to the STC documentation for detailed information on programming, pin assignments, and electrical characteristics. It's a popular choice for hobbyists and professionals alike due to its balance of features, performance, and affordability. The 28I indicates the industrial temperature range.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1972 $53.8740
105+ $0.9823 $103.1415
160+ $0.9516 $152.2560
220+ $0.9209 $202.5980
285+ $0.8902 $253.7070
380+ $0.7982 $303.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess