EN
  • EN
  • DE

TESD36K4U

Part No TESD36K4U
Manufacturer StarHope
Catalog Electronic Wholesale
Description Low Capacitance TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1266797-TESD36K4U
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESD36K4U CAD Model

Description

The TESD36K4U is a transient voltage suppressor (TVS) diode array manufactured by StarHope. This component is designed to protect sensitive electronic circuits from electrostatic discharge (ESD) and other transient voltage events. The array configuration allows for the simultaneous protection of multiple lines, making it suitable for applications with numerous I/O ports or data lines.

Applications

  • USB Ports: Protecting USB interfaces in computers, peripherals, and mobile devices.
  • HDMI Ports: Shielding HDMI interfaces from ESD and voltage surges.
  • Ethernet Ports: Protecting Ethernet interfaces in network devices and computers.
  • Keypads and Buttons: Safeguarding the inputs of keypads and buttons from ESD events.
  • Data Lines: Protecting various data communication lines from transient voltages.

Features

  • Multi-Line Protection: Protects multiple lines simultaneously, simplifying circuit design.
  • Low Clamping Voltage: Limits the voltage across protected components during transient events.
  • Fast Response Time: Quickly responds to transient events, providing immediate protection.
  • Small Package Size: Minimizes board space requirements.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage, improving overall system reliability.
  • Reduced Downtime: Prevents system failures caused by ESD and voltage surges, minimizing downtime.
  • Cost Savings: Reduces the need for costly repairs and replacements.
  • Simplified Design: Multi-line protection simplifies circuit design and reduces component count.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The TESD36K4U is typically available in a small surface-mount package, such as a SOT-23-6 or similar. Key electrical specifications include a low clamping voltage, a fast response time, and a high surge current capability. The device is designed to protect against ESD events exceeding IEC 61000-4-2 standards. Careful consideration of the application's voltage and current requirements is necessary to select the appropriate TVS diode array.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess