EN
  • EN
  • DE

TESD36G2U

Part No TESD36G2U
Manufacturer StarHope
Catalog Electronic Wholesale
Description BIDIRECTIONAL TVS DIODE ARRAY FOR LATCH-UP PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1266796-TESD36G2U
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TESD36G2U CAD Model

Description

The TESD36G2U is a Transient Voltage Suppressor (TVS) diode manufactured by StarHope. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device provides a fast response time and low clamping voltage, ensuring effective protection against overvoltage conditions.

Applications

  • Mobile phones and smartphones: Protection of I/O ports and power lines.
  • Tablets and portable devices: Safeguarding against ESD events during handling and operation.
  • Wearable electronics: Protecting sensitive circuitry in smartwatches, fitness trackers, and similar devices.
  • USB interfaces: Protecting data lines from ESD and surge damage.
  • HDMI ports: Ensuring the integrity of high-speed data transmission in multimedia devices.

Features

  • Low clamping voltage: Minimizes stress on protected components during transient events.
  • Fast response time: Quickly suppresses transient voltages to prevent damage.
  • Small form factor: Allows for compact designs and easy integration into space-constrained applications.
  • High ESD immunity: Provides robust protection against electrostatic discharge.
  • Lead-free and RoHS compliant: Environmentally friendly and compliant with industry regulations.

Benefits

  • Enhanced system reliability: Prevents damage to sensitive components, extending the lifespan of electronic devices.
  • Reduced warranty claims: Minimizes the risk of failures caused by ESD and surge events.
  • Improved product performance: Ensures consistent and reliable operation in harsh environments.
  • Cost-effective protection: Provides a simple and efficient solution for overvoltage protection.
  • Simplified design: Easy to integrate into existing circuit designs with minimal impact on performance.

The TESD36G2U is typically offered in a small surface-mount package, such as a DFN or SOD package, making it suitable for automated assembly processes. Its electrical characteristics include a low reverse stand-off voltage, low capacitance, and high peak pulse current capability. This TVS diode is a crucial component for ensuring the robustness and reliability of modern electronic devices.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess