EN
  • EN
  • DE

APM2321AC-TR

Part No APM2321AC-TR
Manufacturer Anpec
Catalog Hard To Find
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Anpec
Win Source Part Number 1146467-APM2321AC-TR
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM2321AC-TR CAD Model

Description

The APM2321AC-TR is a P-channel enhancement mode MOSFET from Anpec Electronics designed for power management and load switching applications. It is known for its low on-resistance and efficient switching capabilities, making it suitable for a variety of portable and power-sensitive applications.

Applications:

  • Load Switching: Controlling power to various circuits and components in electronic systems.
  • Power Management in Portable Devices: Used in smartphones, tablets, and laptops for power control and distribution.
  • DC-DC Converters: Suitable for use in synchronous rectification to improve efficiency in DC-DC converters.
  • Battery Management Systems: Used in battery chargers and protection circuits to control charging and discharging.
  • LED Backlighting: Used to control the brightness of LED backlights in displays.

Features:

  • P-Channel MOSFET: Ideal for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving overall efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low voltage logic signals, simplifying drive circuitry.
  • High Drain Current (ID): Capable of handling significant current loads.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Surface Mount Package: Designed for automated assembly and compact designs.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency in power management systems.
  • Simplified Drive Circuitry: Low gate threshold voltage enables direct drive from low-voltage logic signals.
  • Compact Design: The surface mount package allows for dense and efficient circuit board layouts.
  • Reliable Operation: Designed for robust performance in a variety of environmental conditions.
  • Reduced Heat Generation: Lower power loss translates to less heat dissipated, improving system reliability and longevity.

Additional Details:

The APM2321AC-TR is typically available in a small surface mount package such as SOT-23 or similar. It is designed for easy placement and soldering in automated assembly processes. The device's datasheet contains detailed specifications, including voltage and current ratings, thermal characteristics, and switching performance. Proper thermal management is important for ensuring reliable operation, especially at higher currents.

Note: Always refer to the official Anpec Electronics datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Genesys
Need more? Email Us
Panasonic
Need more? Email Us
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess