EN
  • EN
  • DE

TESD05P4U

Part No TESD05P4U
Manufacturer StarHope
Catalog Electronic Wholesale
Description Electro-Static Discharge TESD05P4U Quad-Direction TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1266779-TESD05P4U
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESD05P4U CAD Model

Description

The TESD05P4U is a transient voltage suppressor (TVS) diode array from StarHope, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is specifically configured to protect four I/O lines, making it suitable for a variety of digital interfaces.

Applications:

  • USB Ports: Protection for USB data lines from ESD strikes.
  • HDMI Ports: Safeguarding HDMI interfaces in televisions, monitors, and other devices.
  • Ethernet Ports: Protecting network interfaces from voltage surges.
  • Microcontroller I/O: Protecting sensitive microcontroller pins from ESD damage.
  • Keypads and Buttons: Protecting input lines from ESD events caused by user interaction.

Features:

  • Four-Channel Protection: Protects four I/O lines simultaneously.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • ESD Protection: Provides protection against electrostatic discharge events.
  • Small Package: Compact size allows for easy integration into space-constrained applications.
  • Lead-Free Finish: Compliant with RoHS standards.

Benefits:

  • Enhanced ESD Protection: Prevents damage to sensitive electronic components from ESD.
  • Improved System Reliability: Increases the robustness of electronic systems against transient voltage events.
  • Minimized Signal Distortion: Low capacitance ensures minimal impact on signal integrity.
  • Easy Integration: Small package and standard pinout simplify board layout.
  • Cost-Effective Solution: Provides a cost-effective solution for ESD protection.

Additional Details:

The TESD05P4U has a typical breakdown voltage of 6.5V and a clamping voltage of approximately 10V during an ESD event. It is designed to withstand multiple ESD strikes without degradation. The device features a fast response time, quickly clamping transient voltages to safe levels. It is available in a small SOT-23-6 package. The low capacitance of the TESD05P4U makes it ideal for protecting high-speed data interfaces like USB 2.0 and HDMI. The device meets industry standards for ESD protection, including IEC 61000-4-2. It offers a significant improvement in system reliability compared to unprotected I/O lines. The TESD05P4U also provides protection against electrical fast transient (EFT) events.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess