EN
  • EN
  • DE

TESD05K4B

Part No TESD05K4B
Manufacturer StarHope
Catalog Electronic Wholesale
Description Low Capacitance TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1266776-TESD05K4B
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESD05K4B CAD Model

Description

The TESD05K4B is a transient voltage suppressor (TVS) diode manufactured by StarHope. It's designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This TVS diode provides a fast response time and low clamping voltage, diverting transient energy away from protected circuits.

Applications

  • Data Lines: Protecting data interfaces such as USB, Ethernet, and HDMI.
  • Microcontroller I/O Ports: Shielding microcontroller inputs and outputs from ESD events.
  • Power Supplies: Safeguarding power supply circuits from voltage surges.
  • Automotive Electronics: Protecting sensitive components in automotive systems.
  • Wireless Communication Devices: Protecting RF circuits and antennas.

Features

  • Low Clamping Voltage: Minimizes the voltage stress on protected components.
  • Fast Response Time: Quickly responds to transient events, providing immediate protection.
  • Small Package Size: Allows for compact and space-saving designs.
  • High Surge Capability: Withstands high transient currents without damage.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage, improving overall system reliability.
  • Reduced Downtime: Prevents system failures caused by voltage surges, minimizing downtime.
  • Cost Savings: Reduces the need for costly repairs and replacements.
  • Simplified Design: Easy to integrate into existing circuits and systems.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The TESD05K4B is typically available in a SOD-323 or similar surface-mount package. Key electrical specifications include a low reverse standoff voltage, a low dynamic resistance, and a high peak pulse current. It operates over a wide temperature range, typically from -55°C to +125°C. Specific applications may require different TVS diodes based on voltage and current requirements.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess