EN
  • EN
  • DE
Part No 831
Catalog Magnets - Multi Purpose Magnets
Description ALNICO DEEP POT 17.5X16MM M6
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Shape Cylindrical
Magnetization Diametric
Material Alnico (AlNiCo)
Size 0.689" Dia x 0.630" H (17.50mm x 16.00mm)
Temperature Range - Operating 220°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636720-831
Ultra Librarian 3D Model Ultra Librarian 831 CAD Model

Description

N

You May Also Be Interested in

J.W. Winco
MAGNET 0.709"D X 0.118"THICK RND
Need more? Email Us
Alliance Magnets
Magnet Neodymium Iron Boron (NdFeB) N35SH 0.079" Dia x 0.079" H (2.00mm x 2.00mm)
Need more? Email Us
831
Eclipse Magnetics Ltd
ALNICO DEEP POT 17.5X16MM M6
Need more? Email Us
818
Eclipse Magnetics Ltd
ALNICO POWER HORSESHOE 79.4X85.7
Need more? Email Us
Elesa USA Corporation
MAGNET 0.295\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 1.650\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.500\
Lowest to €0.6931
Honeywell
MAGNET 0.311\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.630\
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess