EN
  • EN
  • DE
Part No 8028
Manufacturer Radial Magnets, Inc.
Catalog Magnets - Multi Purpose Magnets
Description MAGNET 0.250" SQ X 0.250" H SQU / Magnet Neodymium Iron Boron (NdFeB) N35 0.250" Sq x 0.250" H (6.35mm x 6.35mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Multi Purpose Magnets
Mfr Radial Magnets, Inc.
Package Box
Product Status Active
Shape Square
Magnetization Axial
Material Neodymium Iron Boron (NdFeB)
Finish NiCuNi
Grade N35
Gauss Strength 3451G (Surface Gauss)
Size 0.250" Sq x 0.250" H (6.35mm x 6.35mm)
Temperature Range - Operating 80°C (TA)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8505.11.0070
Win Source Part Number 858318-8028
Ultra Librarian 3D Model Ultra Librarian 8028 CAD Model

Description

The multi-purpose magnets in the Win Source Part Number 858318-8028 are a must-have for sensors and transducers.

  • Material: Neodymium Iron Boron (NdFeB)
  • Package: Box
  • Standard Package: 100 pieces
  • Size: 0.250" Sq x 0.250" H (6.35mm x 6.35mm)
  • Finish: NiCuNi
  • Operating Temperature: 80°C
  • Manufacturer: Radial Magnets, Inc.
  • Status: Active
  • Magnetization: Axial
  • Grade: N35
  • Gauss Strength: 3451G on the surface

You May Also Be Interested in

Honeywell
MAGNET 0.311\
Need more? Email Us
Honeywell
MAGNET 0.248\
Need more? Email Us
818
Eclipse Magnetics Ltd
ALNICO POWER HORSESHOE 79.4X85.7
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.630\
Need more? Email Us
J.W. Winco
MAGNET 0.709"D X 0.118"THICK RND
Need more? Email Us
Honeywell
MAGNET 0.220\
Need more? Email Us
Honeywell
MAGNET 0.248\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.157\
Need more? Email Us
833
Eclipse Magnetics Ltd
MAGNET 1.063\
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess