EN
  • EN
  • DE
Part No 833
Catalog Magnets - Multi Purpose Magnets
Description MAGNET 1.063\
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Shape Cylindrical
Material Alnico (AlNiCo)
Finish Aluminum, Steel
Size 1.063" Dia x 0.984" H (27.00mm x 25.00mm)
Temperature Range - Operating 220°C
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1636721-833
Ultra Librarian 3D Model Ultra Librarian 833 CAD Model

Description

N

You May Also Be Interested in

Radial Magnets, Inc.
MAGNET 0.630\
Need more? Email Us
Honeywell
MAGNET 0.220\
Need more? Email Us
831
Eclipse Magnetics Ltd
ALNICO DEEP POT 17.5X16MM M6
Need more? Email Us
Honeywell
MAGNET 0.311\
Need more? Email Us
Alliance Magnets
Magnet Neodymium Iron Boron (NdFeB) N35SH 0.079" Dia x 0.079" H (2.00mm x 2.00mm)
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.500\
Lowest to $0.7577
Littelfuse Inc.
MAGNET 0.250\
Need more? Email Us
Elesa USA Corporation
MAGNET 0.295\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.157\
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess