EN
  • EN
  • DE

RCT0333R0FTP

Part No RCT0333R0FTP
Manufacturer Stackpole Electronics Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1162259-RCT0333R0FTP
Categories Custom Parts
Manufacturer Stackpole Electronics Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCT0333R0FTP CAD Model

Description

The RCT0333R0FTP is a thick film chip resistor manufactured by Stackpole Electronics Inc. This resistor is designed for surface mount applications and offers excellent stability and reliability. It is commonly used in various electronic circuits for current limiting, voltage division, and other general-purpose resistance applications. The '33R0' indicates a resistance value of 33 Ohms.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Power Supplies
  • Automotive Electronics
  • Medical Devices

Features

  • Surface Mount Technology (SMT)
  • Thick Film Construction
  • High Stability
  • RoHS Compliant
  • Compact Size

Benefits

  • Reduced board space requirements due to small size.
  • Improved circuit performance with stable resistance values.
  • Reliable operation in harsh environments.
  • Environmentally friendly due to RoHS compliance.
  • Easy assembly with standard SMT processes.

Additional Details

The RCT0333R0FTP resistor is constructed using a thick film resistive element on a ceramic substrate. The resistor is then protected with a coating to provide environmental protection and electrical insulation. The terminations are typically made of solder-plated metal for easy soldering onto printed circuit boards. The resistor meets industry standards for performance and reliability. Specific details regarding power rating, tolerance, temperature coefficient of resistance (TCR), and voltage rating can be found in the Stackpole Electronics Inc. datasheet. The resistor is designed for automated assembly using pick-and-place equipment. Proper storage and handling are essential to maintain the integrity of the resistor prior to assembly. This resistor is a versatile component used in a wide range of electronic applications, providing stable and reliable resistance in a compact package.

You May Also Be Interested in

Pericom
Lowest to $1.6087
Pericom
Lowest to $0.8847
IBM
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Infineon Technologies
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Mitsubishi
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess